Vishay Precision Group 10 OHM 0.6W Resistor Y000710R0000F9L

Description
RES 10 OHM 0.6W 1% RADIAL Product overview: Y000710R0000F9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000710R0000F9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 0.6W 1% RADIAL Product overview: Y000710R0000F9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000710R0000F9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.6W Resistor - 53-Y000710R0000F9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.6W Resistor
53-Y000710R0000F9L
10 OHM 0.6W Resistor 53-Y000710R0000F9L
RES 10 OHM 0.6W 1% RADIAL Product overview: Y000710R0000F9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000710R0000F9L can be used for catalog matching and distributor lookup.

RES 10 OHM 0.6W 1% RADIAL Product overview: Y000710R0000F9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y000710R0000F9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y000710R0000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y000710R0000F9L-ND
Through Hole Resistors 804-Y000710R0000F9L-ND
10 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102Ct 10R0000 1% Vishay Foil Resistors - 58P2298 - Newark, An Avnet Company
Chicago, IL, United States
S102Ct 10R0000 1% Vishay Foil Resistors
58P2298
S102Ct 10R0000 1% Vishay Foil Resistors 58P2298
S102CT 10R0000 1%

S102CT 10R0000 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y000710R0000F9L 804-Y000710R0000F9L-ND 58P2298
Product Name 10 OHM 0.6W Resistor Through Hole Resistors S102Ct 10R0000 1% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial
Resistance Range 10 ohms 10 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details