Vishay Precision Group Through Hole Resistors Y000710R0000A9L

Description
10 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0007-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007-10-ND
Through Hole Resistors Y0007-10-ND
10 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.05% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10R, 0.05%, 600Mw, Radial; Resistance Vishay Foil Resistors - 45AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.05%, 600Mw, Radial; Resistance Vishay Foil Resistors
45AC9673
Res, 10R, 0.05%, 600Mw, Radial; Resistance Vishay Foil Resistors 45AC9673
RES, 10R, 0.05%, 600MW, RADIAL; Resistance:10ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.05%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

RES, 10R, 0.05%, 600MW, RADIAL; Resistance:10ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.05%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0007-10-ND 45AC9673
Product Name Through Hole Resistors Res, 10R, 0.05%, 600Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers