Vishay Precision Group Resistors - Through Hole Resistors Y000710K0000T9L

Description
Win Source Part Number: 1346412-Y000710K0000 T9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1346412-Y000710K0000 T9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1346412-Y000710K0000T9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1346412-Y000710K0000T9L
Resistors - Through Hole Resistors 1346412-Y000710K0000T9L
Win Source Part Number: 1346412-Y000710K0000 T9L Category: Resistors - Through Hole Resistors Series: S Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm) Height - Seated (Max): 0.336" (8.53mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1346412-Y000710K0000T9L
Category: Resistors - Through Hole Resistors
Series: S
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Max): 0.336" (8.53mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Through Hole Resistors - Y0007-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007-10K-ND
Through Hole Resistors Y0007-10K-ND
10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Metal Foil Resistor, S Series, 10 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors - 48W1078 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Foil Resistor, S Series, 10 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
48W1078
Through Hole Metal Foil Resistor, S Series, 10 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors 48W1078
Through Hole Metal Foil Resistor, S Series, 10 kohm, 600 mW, - 0.01%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Foil Resistor, S Series, 10 kohm, 600 mW, - 0.01%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1346412-Y000710K0000T9L Y0007-10K-ND 48W1078
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Metal Foil Resistor, S Series, 10 Kohm, 600 Mw, 0.01%, 300 V, Radial Leaded Rohs Compliant Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details