107.79 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RADIAL,.6W,107.79,.0
S102CT 107R790 0.005%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y0007107R790V9L-ND | Y0007107R790V9L | 58P2320 |
| Product Name | Through Hole Resistors | RADIAL,.6W,107.79,.005%,.15LS,BULK,HAZMAT | S102Ct 107R790 0.005% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Radial | Radial Leads | |
| Resistance Range | 108 ohms |