100 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RADIAL,.6W,100,.01%,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y0007100R000T0L-ND | Y0007100R000T0L |
| Product Name | Through Hole Resistors | RADIAL,.6W,100,.01%,.15LS,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | Radial Leads |
| Resistance Range | 100 ohms |