Vishay Precision Group RADIAL,.6W,100K,.1%,.15LS,BULK Y0007100K000B0L

Description
RADIAL,.6W,100K,.1%, .15LS,BULK
Request a Quote Datasheet
Description
RADIAL,.6W,100K,.1%, .15LS,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RADIAL,.6W,100K,.1%,.15LS,BULK - Y0007100K000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,100K,.1%,.15LS,BULK
Y0007100K000B0L
RADIAL,.6W,100K,.1%,.15LS,BULK Y0007100K000B0L
RADIAL,.6W,100K,.1%, .15LS,BULK

RADIAL,.6W,100K,.1%,.15LS,BULK

Supplier's Site
Through Hole Resistors - Y0007100K000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0007100K000B0L-ND
Through Hole Resistors Y0007100K000B0L-ND
100 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y0007100K000B0L Y0007100K000B0L-ND
Product Name RADIAL,.6W,100K,.1%,.15LS,BULK Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details