8.2k Ohm ±0.005% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y0006V0595VV0L-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; Radial - 3 Leads |
| Resistance Range | 8200 ohms |