Vishay Intertechnology, Inc. 0.2W 5W Resistor Y0006V0100TT0L

Description
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 0.2W(1/5W) ±2ppm/°C VOLT/D Molded 3-Pin SIP Pin Thru-Hole Bulk Product overview: Y0006V0100TT0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-Y0006V0100TT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 0.2W(1/5W) ±2ppm/°C VOLT/D Molded 3-Pin SIP Pin Thru-Hole Bulk Product overview: Y0006V0100TT0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-Y0006V0100TT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 5W Resistor - 50-Y0006V0100TT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 5W Resistor
50-Y0006V0100TT0L
0.2W 5W Resistor 50-Y0006V0100TT0L
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 0.2W(1/5W) ±2ppm/°C VOLT/D Molded 3-Pin SIP Pin Thru-Hole Bulk Product overview: Y0006V0100TT0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-Y0006V0100TT0L can be used for catalog matching and distributor lookup.

Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 0.2W(1/5W) ±2ppm/°C VOLT/D Molded 3-Pin SIP Pin Thru-Hole Bulk Product overview: Y0006V0100TT0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-Y0006V0100TT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk - Y0006V0100TT0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk
Y0006V0100TT0L
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk Y0006V0100TT0L
Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk

Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - 804-Y0006V0100TT0L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
804-Y0006V0100TT0L-ND
Resistor Networks, Arrays 804-Y0006V0100TT0L-ND
2k, 20k Ohm ±0.01% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

2k, 20k Ohm ±0.01% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-Y0006V0100TT0L Y0006V0100TT0L 804-Y0006V0100TT0L-ND
Product Name 0.2W 5W Resistor Res Metal Foil NET 20K Ohm/2K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk Resistor Networks, Arrays
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging SIP ThroughHole ThroughHole; Radial - 3 Leads
Resistance Range 20000 ohms 2000 to 20000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.2000 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details