Vishay Precision Group Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk Y0006V0058TT0L

Description
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk - Y0006V0058TT0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk
Y0006V0058TT0L
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk Y0006V0058TT0L
Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk

Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - Y0006V0058TT0L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y0006V0058TT0L-ND
Resistor Networks, Arrays Y0006V0058TT0L-ND
2k, 20k Ohm ±0.01% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

2k, 20k Ohm ±0.01% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

Buy Now Datasheet
300144 2K00/20K0 T T Vishay Foil Resistors - 06P9312 - Newark, An Avnet Company
Chicago, IL, United States
300144 2K00/20K0 T T Vishay Foil Resistors
06P9312
300144 2K00/20K0 T T Vishay Foil Resistors 06P9312
300144 2K00/20K0 T T

300144 2K00/20K0 T T

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0006V0058TT0L Y0006V0058TT0L-ND 06P9312
Product Name Res Metal Foil NET 2K Ohm/20K Ohm 0.01% 1/5W ¦3ppm/¦C VOLT/D 3-Pin Pin Thru-Hole Bulk Resistor Networks, Arrays 300144 2K00/20K0 T T Vishay Foil Resistors
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole ThroughHole; Radial - 3 Leads
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 3 ±ppm/°C 2 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details