Vishay Precision Group Resistor Networks, Arrays Y0006V0018AQ0L

Description
5.0375k, 10k Ohm ±0.05% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
Request a Quote Datasheet
Description
5.0375k, 10k Ohm ±0.05% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y0006V0018AQ0L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y0006V0018AQ0L-ND
Resistor Networks, Arrays Y0006V0018AQ0L-ND
5.0375k, 10k Ohm ±0.05% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

5.0375k, 10k Ohm ±0.05% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads

Buy Now Datasheet
300144 5K0375/10K A Q Vishay Foil Resistors - 58P2179 - Newark, An Avnet Company
Chicago, IL, United States
300144 5K0375/10K A Q Vishay Foil Resistors
58P2179
300144 5K0375/10K A Q Vishay Foil Resistors 58P2179
300144 5K0375/10K A Q

300144 5K0375/10K A Q

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0006V0018AQ0L-ND 58P2179
Product Name Resistor Networks, Arrays 300144 5K0375/10K A Q Vishay Foil Resistors
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; Radial - 3 Leads
Resistance Range 5038 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details