5k Ohm ±0.01% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±2ppm/°C Radial - 3 Leads
VOLTAGE DIVIDER,.2W,5K/5K,.0
Resistor Networks & Arrays 5Kohms/5Kohms 1:1 Product overview: Y0006V0002TT0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-Y0006V0002TT0L can be used for catalog matching and distributor lookup.
300144 5K00/5K00 T T
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 804-Y0006V0002TT0L-ND | Y0006V0002TT0L | 50-Y0006V0002TT0L | 58P2160 |
| Product Name | Resistor Networks, Arrays | VOLTAGE DIVIDER,.2W,5K/5K,.01%,BULK | Resistor | 300144 5K00/5K00 T T Vishay Foil Resistors |
| Configuration | Chip Array | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; Radial - 3 Leads | |||
| Resistance Range | 5000 ohms | |||
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |