Vishay Precision Group Crystal, 8Mhz, -888Pf, Hc-49S; Frequency Nom Vishay XT9SNLANA8M

Description
CRYSTAL, 8MHZ, -888PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, -888PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, -888Pf, Hc-49S; Frequency Nom Vishay - 18C1500 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
18C1500
Crystal, 8Mhz, -888Pf, Hc-49S; Frequency Nom Vishay 18C1500
CRYSTAL, 8MHZ, -888PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes

CRYSTAL, 8MHZ, -888PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:80ohm; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1500
Product Name Crystal, 8Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details