Vishay Precision Group Crystal, 24Mhz, -888Pf, Hc-49S; Frequency Nom Vishay XT9SNLANA24M

Description
CRYSTAL, 24MHZ, -888PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; Frequency:24MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, -888PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; Frequency:24MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, -888Pf, Hc-49S; Frequency Nom Vishay - 10M2591 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, -888Pf, Hc-49S; Frequency Nom Vishay
10M2591
Crystal, 24Mhz, -888Pf, Hc-49S; Frequency Nom Vishay 10M2591
CRYSTAL, 24MHZ, -888PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; Frequency:24MHz RoHS Compliant: Yes

CRYSTAL, 24MHZ, -888PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Xt49S 24M B04 E2 Rohs Compliant Vishay - 79AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Xt49S 24M B04 E2 Rohs Compliant Vishay
79AH8080
Xt49S 24M B04 E2 Rohs Compliant Vishay 79AH8080
XT49S 24M B04 E2 ROHS COMPLIANT: YES

XT49S 24M B04 E2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators
Product Number 10M2591 79AH8080
Product Name Crystal, 24Mhz, -888Pf, Hc-49S; Frequency Nom Vishay Xt49S 24M B04 E2 Rohs Compliant Vishay
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillator Crystal - 510BBA155M000AAG - Richardson RFPD
Specs
Frequency 155 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers