Vishay Precision Group Crystals - XT9S20ANA4M XT9S20ANA4M

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081514-XT9S20ANA4M Packaging: Bulk Termination: Radial Length: 10.2362 mm Tolerance: 0.005 % Frequency: 4 MHz ESR (Equivalent Series Resistance): 150 Ω Height: 13.46 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.7084 mm Categories: Crystals Alternative Parts (Cross-Reference): ECS-40-20-4X; ECS-40-20-4; AB308-4.000MHZ; ECS-40-20-5PX-TR; ATS040; ATS040-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Series Resistance: 150 Ω REACH SVHC: Unknown Lead Pitch: 4.8768 mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081514-XT9S20ANA4M Packaging: Bulk Termination: Radial Length: 10.2362 mm Tolerance: 0.005 % Frequency: 4 MHz ESR (Equivalent Series Resistance): 150 Ω Height: 13.46 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.7084 mm Categories: Crystals Alternative Parts (Cross-Reference): ECS-40-20-4X; ECS-40-20-4; AB308-4.000MHZ; ECS-40-20-5PX-TR; ATS040; ATS040-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Series Resistance: 150 Ω REACH SVHC: Unknown Lead Pitch: 4.8768 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XT9S20ANA4M - 1081514-XT9S20ANA4M - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XT9S20ANA4M
1081514-XT9S20ANA4M
Crystals - XT9S20ANA4M 1081514-XT9S20ANA4M
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081514-XT9S20ANA4M Packaging: Bulk Termination: Radial Length: 10.2362 mm Tolerance: 0.005 % Frequency: 4 MHz ESR (Equivalent Series Resistance): 150 Ω Height: 13.46 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.7084 mm Categories: Crystals Alternative Parts (Cross-Reference): ECS-40-20-4X; ECS-40-20-4; AB308-4.000MHZ; ECS-40-20-5PX-TR; ATS040; ATS040-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Series Resistance: 150 Ω REACH SVHC: Unknown Lead Pitch: 4.8768 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081514-XT9S20ANA4M
Packaging: Bulk
Termination: Radial
Length: 10.2362 mm
Tolerance: 0.005 %
Frequency: 4 MHz
ESR (Equivalent Series Resistance): 150 Ω
Height: 13.46 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Width: 3.7084 mm
Categories: Crystals
Alternative Parts (Cross-Reference): ECS-40-20-4X; ECS-40-20-4; AB308-4.000MHZ; ECS-40-20-5PX-TR; ATS040; ATS040-E;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 4.65 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Series Resistance: 150 Ω
REACH SVHC: Unknown
Lead Pitch: 4.8768 mm

Buy Now
Crystal, 4Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1488 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1488
Crystal, 4Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1488
CRYSTAL, 4MHZ, 20PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHzRoHS Compliant: Yes

CRYSTAL, 4MHZ, 20PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:150ohm; Frequency:4MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal; 4 MHz; + 30 ppm @ degC; + 30 ppm @ degC; 7 pF (Max.); 10 pF (Min.) - 70200563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crystal; 4 MHz; + 30 ppm @ degC; + 30 ppm @ degC; 7 pF (Max.); 10 pF (Min.)
70200563
Crystal; 4 MHz; + 30 ppm @ degC; + 30 ppm @ degC; 7 pF (Max.); 10 pF (Min.) 70200563
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Oscillators Crystals Crystals
Product Number 1081514-XT9S20ANA4M 18C1488 70200563
Product Name Crystals - XT9S20ANA4M Crystal, 4Mhz, 20Pf, Hc-49S; Frequency Nom Vishay Crystal; 4 MHz; + 30 ppm @ degC; + 30 ppm @ degC; 7 pF (Max.); 10 pF (Min.)
Features / Standards RoHS
Frequency 4 MHz 4 MHz 4 MHz
Frequency Tolerance 0.0030 %
Operating Temperature -10 C (14 F) -20 to 70 C (-4 to 158 F)
Frequency Stability 50 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - LMK61E2-I7SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details