Vishay Precision Group Crystal, 20Mhz, 20Pf, Hc-49S; Frequency Nom Vishay XT9S20ANA20M

Description
CRYSTAL, 20MHZ, 20PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 20PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1482 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1482
Crystal, 20Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1482
CRYSTAL, 20MHZ, 20PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 20MHZ, 20PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1482
Product Name Crystal, 20Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6720359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers