Vishay Intertechnology, Inc. Microprocessor, Crystal; 12 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 50 Ohm XT9S20ANA12M

Description
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.
Description
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Suppliers

Company
Product
Description
Supplier Links
Microprocessor, Crystal; 12 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 50 Ohm - 70200571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microprocessor, Crystal; 12 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 50 Ohm
70200571
Microprocessor, Crystal; 12 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 50 Ohm 70200571
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70200571
Product Name Microprocessor, Crystal; 12 MHz; + 30 ppm (Typ.) @ 25 degC; 7 pF (Max.); 50 Ohm
Package / Form Factor Through Hole
Frequency 12 MHz
Frequency Stability 30 ppm
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X089-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details