Vishay Precision Group Crystal, 10Mhz, 20Pf, Hc-49S; Frequency Nom Vishay XT9S20ANA10M

Description
CRYSTAL, 10MHZ, 20PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes
Description
CRYSTAL, 10MHZ, 20PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 10Mhz, 20Pf, Hc-49S; Frequency Nom Vishay - 18C1475 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 20Pf, Hc-49S; Frequency Nom Vishay
18C1475
Crystal, 10Mhz, 20Pf, Hc-49S; Frequency Nom Vishay 18C1475
CRYSTAL, 10MHZ, 20PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 10MHZ, 20PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9S Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site
Microprocessor, Crystal; 10 MHz; 30 ppm(Typ.) @ degC; 7 pF (Max.); 20 pF - 70200569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microprocessor, Crystal; 10 MHz; 30 ppm(Typ.) @ degC; 7 pF (Max.); 20 pF
70200569
Microprocessor, Crystal; 10 MHz; 30 ppm(Typ.) @ degC; 7 pF (Max.); 20 pF 70200569
The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order item.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Crystals Crystals
Product Number 18C1475 70200569
Product Name Crystal, 10Mhz, 20Pf, Hc-49S; Frequency Nom Vishay Microprocessor, Crystal; 10 MHz; 30 ppm(Typ.) @ degC; 7 pF (Max.); 20 pF
Features / Standards RoHS
Frequency 10 MHz 10 MHz
Frequency Stability 50 ppm 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details