Vishay Precision Group Crystal, 8Mhz, -888Pf, Hc-49M; Frequency Nom Vishay XT9MNLANA8M

Description
CRYSTAL, 8MHZ, -888PF, HC-49M; Frequency Nom:8MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, -888PF, HC-49M; Frequency Nom:8MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, -888Pf, Hc-49M; Frequency Nom Vishay - 18C1472 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, -888Pf, Hc-49M; Frequency Nom Vishay
18C1472
Crystal, 8Mhz, -888Pf, Hc-49M; Frequency Nom Vishay 18C1472
CRYSTAL, 8MHZ, -888PF, HC-49M; Frequency Nom:8MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, -888PF, HC-49M; Frequency Nom:8MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1472
Product Name Crystal, 8Mhz, -888Pf, Hc-49M; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers