Vishay Precision Group Crystal, 4.096M, At Mode, Hc49/4Hsmx; Frequency Nom Vishay XT9M20ANA4M096

Description
CRYSTAL, 4.096M, AT MODE, HC49/4HSMX; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT49M Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.096M, AT MODE, HC49/4HSMX; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT49M Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.096M, At Mode, Hc49/4Hsmx; Frequency Nom Vishay - 75Y3967 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096M, At Mode, Hc49/4Hsmx; Frequency Nom Vishay
75Y3967
Crystal, 4.096M, At Mode, Hc49/4Hsmx; Frequency Nom Vishay 75Y3967
CRYSTAL, 4.096M, AT MODE, HC49/4HSMX; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT49M Series; Operating RoHS Compliant: Yes

CRYSTAL, 4.096M, AT MODE, HC49/4HSMX; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT49M Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y3967
Product Name Crystal, 4.096M, At Mode, Hc49/4Hsmx; Frequency Nom Vishay
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers