CRYSTAL, 20MHZ, 20PF, HC-49M; Frequency Nom:20MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 18C1436 |
| Product Name | Crystal, 20Mhz, 20Pf, Hc-49M; Frequency Nom Vishay |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 20 MHz |