Vishay Precision Group Crystal, 16Mhz, 20Pf, Hc-49M; Frequency Nom Vishay XT9M20ANA16M

Description
CRYSTAL, 16MHZ, 20PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 20PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 20Pf, Hc-49M; Frequency Nom Vishay - 18C1433 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 20Pf, Hc-49M; Frequency Nom Vishay
18C1433
Crystal, 16Mhz, 20Pf, Hc-49M; Frequency Nom Vishay 18C1433
CRYSTAL, 16MHZ, 20PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 20PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18C1433
Product Name Crystal, 16Mhz, 20Pf, Hc-49M; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details