Vishay Precision Group Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay XT9M16HNA16M

Description
CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay - 11M1732 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay
11M1732
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay 11M1732
CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay - 28X3253 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay
28X3253
Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay 28X3253
CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 16PF, HC-49M; Frequency Nom:16MHz; Crystal Case:SMD, 11.1mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:XT9M Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 11M1732
Product Name Crystal, 16Mhz, 16Pf, Hc-49M; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details