Vishay Precision Group Crystals - XT49S16M XT49S16M

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038868-XT49S16M Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ABL-16.000MHZ-B2; ATS16A; ATS16A-E; ATS16B; ECS-160-18-4XEN; ECS-160-20-4X; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038868-XT49S16M Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ABL-16.000MHZ-B2; ATS16A; ATS16A-E; ATS16B; ECS-160-18-4XEN; ECS-160-20-4X; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XT49S16M - 1038868-XT49S16M - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XT49S16M
1038868-XT49S16M
Crystals - XT49S16M 1038868-XT49S16M
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038868-XT49S16M Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ABL-16.000MHZ-B2; ATS16A; ATS16A-E; ATS16B; ECS-160-18-4XEN; ECS-160-20-4X; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038868-XT49S16M
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ω
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Crystals
Alternative Parts (Cross-Reference): ABL-16.000MHZ-B2; ATS16A; ATS16A-E; ATS16B; ECS-160-18-4XEN; ECS-160-20-4X;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC

Buy Now
Crystal, 16Mhz, 20Pf, Through Hole; Frequency Nom Vishay - 62M1278 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 20Pf, Through Hole; Frequency Nom Vishay
62M1278
Crystal, 16Mhz, 20Pf, Through Hole; Frequency Nom Vishay 62M1278
CRYSTAL, 16MHZ, 20PF, THROUGH HOLE; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating RoHS Compliant: Yes

CRYSTAL, 16MHZ, 20PF, THROUGH HOLE; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1038868-XT49S16M 62M1278
Product Name Crystals - XT49S16M Crystal, 16Mhz, 20Pf, Through Hole; Frequency Nom Vishay
Features / Standards RoHS RoHS
Frequency 16 MHz 16 MHz
Frequency Tolerance 0.0030 %
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-18-30100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details