Vishay Precision Group Crystal, 20Mhz; Frequency Nom Vishay XT49S 20M XT49S-20 B04 E2

Description
CRYSTAL, 20MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz; Frequency Nom Vishay - 62M1276 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz; Frequency Nom Vishay
62M1276
Crystal, 20Mhz; Frequency Nom Vishay 62M1276
CRYSTAL, 20MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

CRYSTAL, 20MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:30ppm; Product Range:XT49S Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 62M1276
Product Name Crystal, 20Mhz; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details