Vishay Intertechnology, Inc. Crystals XT3518HJRGX12M00E

Description
CRYSTAL, 5.0X3.2MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 5.0X3.2MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT3518HJRGX12M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT3518HJRGX12M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT3518HJRGX12M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

CRYSTAL, 5.0X3.2MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT3518HJRGX12M00ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Units - 8150251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details