Vishay Intertechnology, Inc. Crystals XT2318HJRGX12M00E

Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT2318HJRGX12M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HJRGX12M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HJRGX12M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT2318HJRGX12M00ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers