Vishay Intertechnology, Inc. Crystals XT2318HGRGX8M000E

Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT2318HGRGX8M000ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HGRGX8M000EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HGRGX8M000ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT2318HGRGX8M000ETR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details