Vishay Intertechnology, Inc. Crystals XT2318HGRGX12M00E

Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT2318HGRGX12M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HGRGX12M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT2318HGRGX12M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

CRYSTAL, 3.2X2.5MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT2318HGRGX12M00EDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details