Vishay Intertechnology, Inc. Crystals XT1120HJRGX48M00E

Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT1120HJRGX48M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HJRGX48M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HJRGX48M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT1120HJRGX48M00EDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details