Vishay Intertechnology, Inc. Crystals XT1120HJRGX32M00E

Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT1120HJRGX32M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HJRGX32M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HJRGX32M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT1120HJRGX32M00ETR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers