Vishay Intertechnology, Inc. Crystals XT1120HGRGX25M00E

Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet
Description
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 541-XT1120HGRGX25M00EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HGRGX25M00ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet
Crystals - 541-XT1120HGRGX25M00ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

CRYSTAL, 1.6X1.2MM, +/-30PPM, -4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 541-XT1120HGRGX25M00EDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C1E - C1E-40.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6720340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details