OSCILLATOR, 3.6864MHZ, 7 X 5MM, TTL; Frequency Nom:3.6864MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Frequency:3.6864MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 18C1402 |
| Product Name | Oscillator, 3.6864Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 3.69 MHz |