These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 70200504 |
| Product Name | Oscillator; Clock; 4.9152 MHz; 0.01% (100 PPM); 14; 5 V 10%; 20 mA (Max.) |
| Features / Standards | RoHS; Lead-Free |
| Frequency | 4.92 MHz |
| Frequency Stability | 100 ppm |