CRYSTAL OSCILLATOR, 32MHZ, THD; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Crystal Terminals:Through Hole; Frequency:32MHz; Frequency Tolerance:± 100ppm; Load Capacitance:50pF; No. of Pins:4Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 18C1379 |
| Product Name | Crystal Oscillator, 32Mhz, Thd; Operating Temperature Min Vishay |
| Features / Standards | RoHS |