Vishay Precision Group Oscillator, 4Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay XO54CTEDNA4M

Description
OSCILLATOR, 4MHZ, DIP-4, HCMOS / TTL; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO54 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 4MHZ, DIP-4, HCMOS / TTL; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO54 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 4Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay - 18C1362 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
18C1362
Oscillator, 4Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay 18C1362
OSCILLATOR, 4MHZ, DIP-4, HCMOS / TTL; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO54 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 4MHZ, DIP-4, HCMOS / TTL; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.4mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO54 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1362
Product Name Oscillator, 4Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DR - 028015-SA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details