OSCILLATOR, 8MHZ, DIP-4, HCMOS / TTL; Frequency Nom:8MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO52 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 18C1317 |
| Product Name | Oscillator, 8Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay |
| Features / Standards | RoHS |