Vishay Intertechnology, Inc. Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 1.0 MHz XO52CTFLNA1M

Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.
Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Suppliers

Company
Product
Description
Supplier Links
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 1.0 MHz - 70200458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 1.0 MHz
70200458
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 1.0 MHz 70200458
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70200458
Product Name Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 1.0 MHz
Features / Standards RoHS; Lead-Free
Frequency 1 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details
Oscillator Crystal - 510ACA000218BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers