Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
VISHAY PRECISION GROUP
XO37CTEHNA32M -- XOSM-573 32 MHZ 0.01% STABILITY ROHS COMPLIANT VISHAY
Vishay Precision Group
Xosm-573 32 Mhz 0.01% Stability Rohs Compliant Vishay
XO37CTEHNA32M
Description
XOSM-573 32 MHZ 0.01% STABILITY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
XOSM-573 32 MHZ 0.01% STABILITY ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xosm-573 32 Mhz 0.01% Stability Rohs Compliant Vishay
66C5666
Xosm-573 32 Mhz 0.01% Stability Rohs Compliant Vishay
66C5666
XOSM-573 32 MHZ 0.01% STABILITY ROHS COMPLIANT: YES
XOSM-573 32 MHZ 0.01% STABILITY ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
66C5666
Product Name
Xosm-573 32 Mhz 0.01% Stability Rohs Compliant Vishay
Features / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Oscillators
7675323
Specs
Oscillator Type
Clock
Package / Form Factor
Pdip
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
4 Pin Oscillator S7
S73305-24.000-15-R
Specs
Package / Form Factor
Surface Mount; S7
Frequency
24 MHz
Frequency Stability
50 ppm
View Details
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-2520 165 series 24.576MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Infineon Technologies AG
Clock/Timing - Programmable Timers and Oscillators
CY2XF23LXC001T
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
100 to 105 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2
suppliers