Vishay Precision Group Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay XO37CTECNA20M

Description
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XO37 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XO37 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay - 18C1415 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
18C1415
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay 18C1415
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XO37 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes

OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XO37 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1415
Product Name Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4312P+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details