Vishay Precision Group Oscillator, 20Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay XO32CTELNA20M

Description
OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO32 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO32 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 20Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay - 18M3350 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
18M3350
Oscillator, 20Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay 18M3350
OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO32 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:XO32 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18M3350
Product Name Oscillator, 20Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details