Vishay Precision Group Oscillator, 10Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay XO32CTELNA10M

Description
OSCILLATOR, 10MHZ, DIP-4, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes
Description
OSCILLATOR, 10MHZ, DIP-4, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 10Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay - 18C1319 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
18C1319
Oscillator, 10Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay 18C1319
OSCILLATOR, 10MHZ, DIP-4, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, 10MHZ, DIP-4, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1319
Product Name Oscillator, 10Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Vishay
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details