Vishay Intertechnology, Inc. Integrated Circuits(ICs) XC6201P332DR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 413434-XC6201P332DR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6201 Alternative Parts (Cross-Reference): TC55RP3302EZB723; RP170N331B-TR-FE; NCP4624DMU33TCG; TS9011S CY RM; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 413434-XC6201P332DR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6201 Alternative Parts (Cross-Reference): TC55RP3302EZB723; RP170N331B-TR-FE; NCP4624DMU33TCG; TS9011S CY RM; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 413434-XC6201P332DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413434-XC6201P332DR
Integrated Circuits(ICs) 413434-XC6201P332DR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 413434-XC6201P332DR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6201 Alternative Parts (Cross-Reference): TC55RP3302EZB723; RP170N331B-TR-FE; NCP4624DMU33TCG; TS9011S CY RM; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 413434-XC6201P332DR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6201
Alternative Parts (Cross-Reference): TC55RP3302EZB723; RP170N331B-TR-FE; NCP4624DMU33TCG; TS9011S CY RM;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 0.15A LDO Voltage Regulator IC
699-XC6201P332DR
3.3V 0.15A LDO Voltage Regulator IC 699-XC6201P332DR
LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6201P332DR from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332DR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6201P332DR from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 413434-XC6201P332DR 699-XC6201P332DR
Product Name Integrated Circuits(ICs) 3.3V 0.15A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers