Vishay Intertechnology, Inc. Ceramic Capacitors WZ135285WP50236BJ1

Description
5000pF ±10% 20000V (20kV) Ceramic Capacitor
Request a Quote Datasheet
Description
5000pF ±10% 20000V (20kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WZ135285WP50236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WZ135285WP50236BJ1-ND
Ceramic Capacitors WZ135285WP50236BJ1-ND
5000pF ±10% 20000V (20kV) Ceramic Capacitor

5000pF ±10% 20000V (20kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WZ135285WP50236BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1206J5000822JKTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers