Cap Ceramic Single Suppression X1/Y2 0.005uF 440VAC/250VAC Y5U 20% (12.5 X 4.5mm) Radial 7.5mm 125°C Ammo Product overview: WYO502MCMCLAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.005uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO502MCMCLAKR can be used for catalog matching and distributor lookup.
WYO X440Y250VAC 5000PF 20% Y5U A
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-WYO502MCMCLAKR | 2870-WYO502MCMCLAKRTB-ND |
| Product Name | 0.005uF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0050 microF |