Vishay Intertechnology, Inc. Ceramic Capacitors WYO472MCMCREKR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO472MCMCREKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO472MCMCREKR-ND
Ceramic Capacitors WYO472MCMCREKR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6718 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay
70K6718
Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay 70K6718
WYO X440Y250VAC 4,7nF ±20% K4000 e3

WYO X440Y250VAC 4,7nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WYO472MCMCREKR-ND 70K6718
Product Name Ceramic Capacitors Wyo X440Y250Vac 4,7Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details