The Vishay Ceramic Capacitor, part number 70K6709, features a capacitance of 4700 pF and a voltage rating of 440 V AC, making it suitable for applications requiring Class X1 and Y2 compliance according to IEC 60384-14. This radial leaded capacitor has a capacitance tolerance of ±20% and is designed for high reliability in line-by-pass applications. The capacitor is constructed with a ceramic disc that is silver plated on both sides, and it utilizes tinned copper leads with a diameter of 0.6 mm. The component is coated with a blue flame-retardant epoxy resin, compliant with UL 94 V-0 standards. It operates effectively within a temperature range of -40 °C to +125 °C and has an insulation resistance of at least 6000 MΩ at 500 V DC. The capacitor is RoHS compliant and available with various lead configurations.
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Cap Ceramic 0.0047uF 440VAC/250VAC 20% (12 X 4.5mm) Radial 5mm Bulk Product overview: WYO472MCMBF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO472MCMBF0KR can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC, 4700PF, 440V, RADIAL 20%; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:250V; Capacitor Case / Package:Radial Leaded; Lead Spacing:4.5mm RoHS Compliant: Yes
CAP CER 4700PF 440VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5026-ND | 60-WYO472MCMBF0KR | 70K6709 | WYO472MCMBF0KR |
| Product Name | Ceramic Capacitors | 0.0047uF Capacitor | Capacitor Ceramic, 4700Pf, 440V, Radial 20%; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 440 volts | 250 volts | 440 volts |