Vishay Intertechnology, Inc. Ceramic Capacitors WYO472KCMCF0KR

Description
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO472KCMCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO472KCMCF0KR-ND
Ceramic Capacitors WYO472KCMCF0KR-ND
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WYO472KCMCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WYO472KCMCF0KR
Ceramic Capacitors WYO472KCMCF0KR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Wyo X440Y250Vac 4,7Nf ±10% K4000 E3 Vishay - 70K6707 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 4,7Nf ±10% K4000 E3 Vishay
70K6707
Wyo X440Y250Vac 4,7Nf ±10% K4000 E3 Vishay 70K6707
WYO X440Y250VAC 4,7nF ±10% K4000 e3

WYO X440Y250VAC 4,7nF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WYO472KCMCF0KR-ND WYO472KCMCF0KR 70K6707
Product Name Ceramic Capacitors Ceramic Capacitors Wyo X440Y250Vac 4,7Nf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details