Vishay Intertechnology, Inc. Ceramic Capacitors WYO332MCMQC0KR

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WYO332MCMQC0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WYO332MCMQC0KR-ND
Ceramic Capacitors WYO332MCMQC0KR-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay - 70K6699 - Newark, An Avnet Company
Chicago, IL, United States
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay
70K6699
Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay 70K6699
WYO X440Y250VAC 3,3nF ±20% K4000 e3

WYO X440Y250VAC 3,3nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WYO332MCMQC0KR-ND 70K6699
Product Name Ceramic Capacitors Wyo X440Y250Vac 3,3Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details