Vishay Intertechnology, Inc. Ceramic Capacitors WYO332MCMCRAKR

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WYO332MCMCRAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO332MCMCRAKRCT-ND
Ceramic Capacitors 2870-WYO332MCMCRAKRCT-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-WYO332MCMCRAKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WYO332MCMCRAKRTR-ND
Ceramic Capacitors 2870-WYO332MCMCRAKRTR-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.0033uF Capacitor
60-WYO332MCMCRAKR
0.0033uF Capacitor 60-WYO332MCMCRAKR
Cap Ceramic Single Suppression X1/Y2 0.0033uF 440VAC/250VAC Y5U 20% (11 X 4.5mm) Radial 7.5mm 125°C T/R Product overview: WYO332MCMCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO332MCMCRAKR can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0033uF 440VAC/250VAC Y5U 20% (11 X 4.5mm) Radial 7.5mm 125°C T/R Product overview: WYO332MCMCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WYO332MCMCRAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 2870-WYO332MCMCRAKRCT-ND 60-WYO332MCMCRAKR
Product Name Ceramic Capacitors 0.0033uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details