Manufacturer: AMIS
Category: Sensors, Transducers - Specialized Sensors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Sensors, Transducers - Specialized Sensors |